RS Components, Ltd. Standoffs 1026564

Description
Essentra HTSN-M4-6-8-2 Standoff
Request a Quote
Description
Essentra HTSN-M4-6-8-2 Standoff
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 1026564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1026564
Standoffs 1026564
Essentra HTSN-M4-6-8-2 Standoff

Essentra HTSN-M4-6-8-2 Standoff

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 1026564
Product Name Standoffs
Type & Shape Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacers - 2240461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material StainlessSteel; Stainless Steel
Outside Diameter 0.3150 inch (8 mm)
View Details
PCB Spacers - 2652401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.3740 inch (9.5 mm)
View Details
Spacers - 134993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.3150 inch (8 mm)
View Details