Essentra Components Board Supports RLCBSRE-4-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1388-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1388-ND
Board Supports RPC1388-ND
"Board Support Snap Lock / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Snap Lock / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Pcb Support Reverse Lock 6.4Mm High; Pcb Support Type Essentra Components - 58T2202 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support Reverse Lock 6.4Mm High; Pcb Support Type Essentra Components
58T2202
Pcb Support Reverse Lock 6.4Mm High; Pcb Support Type Essentra Components 58T2202
PCB SUPPORT REVERSE LOCK 6.4MM HIGH; PCB Support Type:Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.35mm; External Width:3.988mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Spacer Hei RoHS Compliant: Yes

PCB SUPPORT REVERSE LOCK 6.4MM HIGH; PCB Support Type:Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.35mm; External Width:3.988mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Spacer Hei RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1388-ND 58T2202
Product Name Board Supports Pcb Support Reverse Lock 6.4Mm High; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Keystone Electronics Corp.
Specs
Type & Shape Standoff
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Stainless Steel Standoffs - BSO4-8632-26NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details