Essentra Components Board Supports RLCBSR-8-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1768-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1768-ND
Board Supports RPC1768-ND
"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Pcb Mounting, Round, Nylon, 9.5Mm X 12.7Mm; Pcb Support Type Essentra Components - 28AH1275 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon, 9.5Mm X 12.7Mm; Pcb Support Type Essentra Components
28AH1275
Pcb Mounting, Round, Nylon, 9.5Mm X 12.7Mm; Pcb Support Type Essentra Components 28AH1275
PCB MOUNTING, ROUND, NYLON, 9.5MM X 12.7MM; PCB SUPPORT TYPE:ROUND REVERSE LOCK-IN SUPPORT; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:15.875MM; EXTERNAL WIDTH:9.525MM; PRODUCT RANGE:-; BODY DIAMETER:9.5MM; OVERALL LENGTH:12.7MM

PCB MOUNTING, ROUND, NYLON, 9.5MM X 12.7MM; PCB SUPPORT TYPE:ROUND REVERSE LOCK-IN SUPPORT; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:15.875MM; EXTERNAL WIDTH:9.525MM; PRODUCT RANGE:-; BODY DIAMETER:9.5MM; OVERALL LENGTH:12.7MM

Supplier's Site
Pcb Spacer Support, Nylon 6.6, 12.7Mm; Pcb Support Type Essentra Components - 69AC6523 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 12.7Mm; Pcb Support Type Essentra Components
69AC6523
Pcb Spacer Support, Nylon 6.6, 12.7Mm; Pcb Support Type Essentra Components 69AC6523
PCB SPACER SUPPORT, NYLON 6.6, 12.7MM; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:4.4mm; Product Range:RLCBSR Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 12.7MM; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:4.4mm; Product Range:RLCBSR Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1768-ND 28AH1275
Product Name Board Supports Pcb Mounting, Round, Nylon, 9.5Mm X 12.7Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details