Essentra Components Board Supports RLCBSR-7-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.438"" (11.13mm) 7/16"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.438"" (11.13mm) 7/16"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1627-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1627-ND
Board Supports RPC1627-ND
"Board Support Snap Lock / Snap Lock Nylon 0.438"" (11.13mm) 7/16"""

"Board Support Snap Lock / Snap Lock Nylon 0.438"" (11.13mm) 7/16"""

Buy Now Datasheet
Pcb Spacer Support, Nylon 6.6, 11.1Mm; Pcb Support Type Essentra Components - 69AC6522 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 11.1Mm; Pcb Support Type Essentra Components
69AC6522
Pcb Spacer Support, Nylon 6.6, 11.1Mm; Pcb Support Type Essentra Components 69AC6522
PCB SPACER SUPPORT, NYLON 6.6, 11.1MM; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.1mm; External Width:4.4mm; Product Range:RLCBSR Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 11.1MM; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.1mm; External Width:4.4mm; Product Range:RLCBSR Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1627-ND 69AC6522
Product Name Board Supports Pcb Spacer Support, Nylon 6.6, 11.1Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2652265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.3740 inch (9.5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-M5-25NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M5; M5 x 0.8
View Details