TE Connectivity Cable Ties 4-160970-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 52 MM  [2.04 INCH ] Product Length : 200 MM  [7.9 INCH ] Product Thickness : 1 MM  [.039 INCH ] Product Width : 2.6 MM  [.102 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 18.5 Tensile Strength (NEWT) : 82
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 52 MM  [2.04 INCH ] Product Length : 200 MM  [7.9 INCH ] Product Thickness : 1 MM  [.039 INCH ] Product Width : 2.6 MM  [.102 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 18.5 Tensile Strength (NEWT) : 82
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 4-160970-1 - TE Connectivity
Berwyn, PA, United States
Cable Ties
4-160970-1
Cable Ties 4-160970-1
Body Features Primary Product Color : Natural Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 52 MM  [2.04 INCH ] Product Length : 200 MM  [7.9 INCH ] Product Thickness : 1 MM  [.039 INCH ] Product Width : 2.6 MM  [.102 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 18.5 Tensile Strength (NEWT) : 82

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Polyamide 6.6 GF

Dimensions


  • Compatible Cable Bundle Diameter Range : 52 MM  [2.04 INCH ]
  • Product Length : 200 MM  [7.9 INCH ]
  • Product Thickness : 1 MM  [.039 INCH ]
  • Product Width : 2.6 MM  [.102 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 18.5
  • Tensile Strength (NEWT) : 82
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number 4-160970-1
Product Name Cable Ties
Material Polyamide 6.6 GF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 4-2530591-1 - TE Connectivity
Specs
Material Nylon 6.6
Length 7.87 inch (200 mm)
View Details
2 suppliers
Cable Ties - EN3742-192 - TE Connectivity
Specs
Material Stainless Steel
Length 11.81 inch (300 mm)
View Details
Cable Ties - EN3742-049 - TE Connectivity
Specs
Material Stainless Steel
Length 24.41 inch (620 mm)
View Details
Cable Ties - 2-604774-0 - TE Connectivity
Specs
Material Nylon
Length 15.43 inch (392 mm)
View Details
2 suppliers