Essentra Components Feet, Dome, Pu, 9.6Mm, Clear; Bumper / Feet Mounting Essentra Components RBS-8

Description
FEET, DOME, PU, 9.6MM, CLEAR; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:9.6mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Transparent; Product Range:RBS Series; SVHC:No SVHC (15 RoHS Compliant: Yes
Description
FEET, DOME, PU, 9.6MM, CLEAR; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:9.6mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Transparent; Product Range:RBS Series; SVHC:No SVHC (15 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Dome, Pu, 9.6Mm, Clear; Bumper / Feet Mounting Essentra Components - 83AH8388 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Dome, Pu, 9.6Mm, Clear; Bumper / Feet Mounting Essentra Components
83AH8388
Feet, Dome, Pu, 9.6Mm, Clear; Bumper / Feet Mounting Essentra Components 83AH8388
FEET, DOME, PU, 9.6MM, CLEAR; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:9.6mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Transparent; Product Range:RBS Series; SVHC:No SVHC (15 RoHS Compliant: Yes

FEET, DOME, PU, 9.6MM, CLEAR; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:9.6mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Transparent; Product Range:RBS Series; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 83AH8388
Product Name Feet, Dome, Pu, 9.6Mm, Clear; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 1022398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-832-26ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
0.750
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.7500 inch (19.05 mm)
View Details