Essentra Components Feet, Cylindrical, Pu, 3.1Mm, Clear; Bumper / Feet Mounting Essentra Components RBS-34

Description
FEET, CYLINDRICAL, PU, 3.1MM, CLEAR; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:3.1mm; Bumper / Feet Style:Cylindrical; Bumper / Feet Color:Transparent; Product Range:RBS Series; SVHC:No SVHC RoHS Compliant: Yes
Description
FEET, CYLINDRICAL, PU, 3.1MM, CLEAR; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:3.1mm; Bumper / Feet Style:Cylindrical; Bumper / Feet Color:Transparent; Product Range:RBS Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Cylindrical, Pu, 3.1Mm, Clear; Bumper / Feet Mounting Essentra Components - 83AH8384 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Cylindrical, Pu, 3.1Mm, Clear; Bumper / Feet Mounting Essentra Components
83AH8384
Feet, Cylindrical, Pu, 3.1Mm, Clear; Bumper / Feet Mounting Essentra Components 83AH8384
FEET, CYLINDRICAL, PU, 3.1MM, CLEAR; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:3.1mm; Bumper / Feet Style:Cylindrical; Bumper / Feet Color:Transparent; Product Range:RBS Series; SVHC:No SVHC RoHS Compliant: Yes

FEET, CYLINDRICAL, PU, 3.1MM, CLEAR; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:3.1mm; Bumper / Feet Style:Cylindrical; Bumper / Feet Color:Transparent; Product Range:RBS Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 83AH8384
Product Name Feet, Cylindrical, Pu, 3.1Mm, Clear; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 304192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-632-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers