Essentra Components Feet, Pyramid, Pu, 3.1Mm, Clear; Bumper / Feet Mounting Essentra Components RBS-32R

Description
FEET, PYRAMID, PU, 3.1MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:3.1mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Pyramid; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Description
FEET, PYRAMID, PU, 3.1MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:3.1mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Pyramid; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Pyramid, Pu, 3.1Mm, Clear; Bumper / Feet Mounting Essentra Components - 28AH1253 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Pyramid, Pu, 3.1Mm, Clear; Bumper / Feet Mounting Essentra Components
28AH1253
Feet, Pyramid, Pu, 3.1Mm, Clear; Bumper / Feet Mounting Essentra Components 28AH1253
FEET, PYRAMID, PU, 3.1MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:3.1mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Pyramid; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

FEET, PYRAMID, PU, 3.1MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:3.1mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Pyramid; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 28AH1253
Product Name Feet, Pyramid, Pu, 3.1Mm, Clear; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1613678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
0.750
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.7500 inch (19.05 mm)
View Details