Essentra Components Feet, Pyramid, Pu, 6.4Mm, Clear, Pk98; Bumper / Feet Mounting Essentra Components RBS-29

Description
FEET, PYRAMID, PU, 6.4MM, CLEAR, PK98; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:6.4mm; Bumper / Feet Style:Pyramid; Bumper / Feet Color:Transparent; Product Range:RBS Series; SVHC:No SVHC RoHS Compliant: Yes
Description
FEET, PYRAMID, PU, 6.4MM, CLEAR, PK98; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:6.4mm; Bumper / Feet Style:Pyramid; Bumper / Feet Color:Transparent; Product Range:RBS Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Pyramid, Pu, 6.4Mm, Clear, Pk98; Bumper / Feet Mounting Essentra Components - 83AH8382 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Pyramid, Pu, 6.4Mm, Clear, Pk98; Bumper / Feet Mounting Essentra Components
83AH8382
Feet, Pyramid, Pu, 6.4Mm, Clear, Pk98; Bumper / Feet Mounting Essentra Components 83AH8382
FEET, PYRAMID, PU, 6.4MM, CLEAR, PK98; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:6.4mm; Bumper / Feet Style:Pyramid; Bumper / Feet Color:Transparent; Product Range:RBS Series; SVHC:No SVHC RoHS Compliant: Yes

FEET, PYRAMID, PU, 6.4MM, CLEAR, PK98; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:6.4mm; Bumper / Feet Style:Pyramid; Bumper / Feet Color:Transparent; Product Range:RBS Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 83AH8382
Product Name Feet, Pyramid, Pu, 6.4Mm, Clear, Pk98; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 1022398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details