Essentra Components Feet, Dome, Pu, 2.2Mm, Clear; Bumper / Feet Mounting Essentra Components RBS-27

Description
FEET, DOME, PU, 2.2MM, CLEAR; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:2.2mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Transparent; Product Range:RBS Series; SVHC:No SVHC (15 RoHS Compliant: Yes
Description
FEET, DOME, PU, 2.2MM, CLEAR; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:2.2mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Transparent; Product Range:RBS Series; SVHC:No SVHC (15 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Dome, Pu, 2.2Mm, Clear; Bumper / Feet Mounting Essentra Components - 83AH8380 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Dome, Pu, 2.2Mm, Clear; Bumper / Feet Mounting Essentra Components
83AH8380
Feet, Dome, Pu, 2.2Mm, Clear; Bumper / Feet Mounting Essentra Components 83AH8380
FEET, DOME, PU, 2.2MM, CLEAR; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:2.2mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Transparent; Product Range:RBS Series; SVHC:No SVHC (15 RoHS Compliant: Yes

FEET, DOME, PU, 2.2MM, CLEAR; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:2.2mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Transparent; Product Range:RBS Series; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 83AH8380
Product Name Feet, Dome, Pu, 2.2Mm, Clear; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details