Essentra Components Board Supports PST-3-01

Description
"Board Support Resting Mount / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""
Request a Quote Datasheet
Description
"Board Support Resting Mount / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1116-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1116-ND
Board Supports RPC1116-ND
"Board Support Resting Mount / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""

"Board Support Resting Mount / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet
Pcb Spacer Support, Nylon 6.6, 4.8Mm; Pcb Support Type Essentra Components - 69AC6382 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 4.8Mm; Pcb Support Type Essentra Components
69AC6382
Pcb Spacer Support, Nylon 6.6, 4.8Mm; Pcb Support Type Essentra Components 69AC6382
PCB SPACER SUPPORT, NYLON 6.6, 4.8MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:4.4mm; Product Range:PST Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 4.8MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:4.4mm; Product Range:PST Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1116-ND 69AC6382
Product Name Board Supports Pcb Spacer Support, Nylon 6.6, 4.8Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Standoffs - 1613639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hexagonal Spacer With #6-32 Thread, Made From Aluminum Alloy - A 9A43-E63228A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details