Essentra Components Board Supports PST-1-01

Description
"Board Support Resting Mount / Snap Lock Nylon 0.063"" (1.60mm) 1/16"""
Request a Quote Datasheet
Description
"Board Support Resting Mount / Snap Lock Nylon 0.063"" (1.60mm) 1/16"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1593-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1593-ND
Board Supports RPC1593-ND
"Board Support Resting Mount / Snap Lock Nylon 0.063"" (1.60mm) 1/16"""

"Board Support Resting Mount / Snap Lock Nylon 0.063"" (1.60mm) 1/16"""

Buy Now Datasheet
Teardrop Push Spacer, Nylon 6.6, 1.6Mm; Pcb Support Type Essentra Components - 45P3853 - Newark, An Avnet Company
Chicago, IL, United States
Teardrop Push Spacer, Nylon 6.6, 1.6Mm; Pcb Support Type Essentra Components
45P3853
Teardrop Push Spacer, Nylon 6.6, 1.6Mm; Pcb Support Type Essentra Components 45P3853
TEARDROP PUSH SPACER, NYLON 6.6, 1.6MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:1.6mm; External Width:4.4mm; Product Range:PST Series; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

TEARDROP PUSH SPACER, NYLON 6.6, 1.6MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:1.6mm; External Width:4.4mm; Product Range:PST Series; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1593-ND 45P3853
Product Name Board Supports Teardrop Push Spacer, Nylon 6.6, 1.6Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2652518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2520 inch (6.4 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSO-3-5M3-14ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details