Essentra Components Bushings, Grommets PGSC-1319A

Description
"Circular - 0.752"" (19.10mm) Bushing, Split 0.500"" (12.70mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.752"" (19.10mm) Bushing, Split 0.500"" (12.70mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC1590-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC1590-ND
Bushings, Grommets RPC1590-ND
"Circular - 0.752"" (19.10mm) Bushing, Split 0.500"" (12.70mm) Black"

"Circular - 0.752"" (19.10mm) Bushing, Split 0.500"" (12.70mm) Black"

Buy Now Datasheet
Cables, Wires - Management - Bushings, Grommets - PGSC-1319A - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
PGSC-1319A
Cables, Wires - Management - Bushings, Grommets PGSC-1319A
Win Source Part Number: 1038018-PGSC-1319A Category: Cables, Wires - Management>Bushings, Grommets Series: Richco, PGSC Color: Black Features: Snap-Mount Package: Bulk For Use With/Related Products: Cable, Wires Material Flammability Rating: UL94 V-2 Standard Package: 500 Panel Cutout Dimensions: Circular - 0.752" (19.10mm) Panel Thickness: 0.031" ~ 0.118" (0.79mm ~ 3.00mm) Material: Polyamide (PA66), Nylon 6/6 Bushing, Grommet Type: Bushing, Split Diameter - Inside: 0.500" (12.70mm) Alternative Parts (Cross-Reference): PGSC-1319APGSC1319A; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: PGSC-1319A-ND,RPC159 0 Base Product Number: PGSC

Win Source Part Number: 1038018-PGSC-1319A
Category: Cables, Wires - Management>Bushings, Grommets
Series: Richco, PGSC
Color: Black
Features: Snap-Mount
Package: Bulk
For Use With/Related Products: Cable, Wires
Material Flammability Rating: UL94 V-2
Standard Package: 500
Panel Cutout Dimensions: Circular - 0.752" (19.10mm)
Panel Thickness: 0.031" ~ 0.118" (0.79mm ~ 3.00mm)
Material: Polyamide (PA66), Nylon 6/6
Bushing, Grommet Type: Bushing, Split
Diameter - Inside: 0.500" (12.70mm)
Alternative Parts (Cross-Reference): PGSC-1319APGSC1319A;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: PGSC-1319A-ND,RPC1590
Base Product Number: PGSC

Buy Now Datasheet
Grommet, Nylon 6.6, 19.1Mm, Black; Grommet Type Essentra Components - 85AH9882 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 19.1Mm, Black; Grommet Type Essentra Components
85AH9882
Grommet, Nylon 6.6, 19.1Mm, Black; Grommet Type Essentra Components 85AH9882
GROMMET, NYLON 6.6, 19.1MM, BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:12.7mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:19.1mm; Panel Thickness Max:3mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 19.1MM, BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:12.7mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:19.1mm; Panel Thickness Max:3mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site
Th Rohs Compliant Essentra Components - 68AJ7826 - Newark, An Avnet Company
Chicago, IL, United States
Th Rohs Compliant Essentra Components
68AJ7826
Th Rohs Compliant Essentra Components 68AJ7826
TH ROHS COMPLIANT: YES

TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Grommets Grommets Grommets Grommets
Product Number RPC1590-ND PGSC-1319A 85AH9882 68AJ7826
Product Name Bushings, Grommets Cables, Wires - Management - Bushings, Grommets Grommet, Nylon 6.6, 19.1Mm, Black; Grommet Type Essentra Components Th Rohs Compliant Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-11-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6875 inch (17.46 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details