RS Components, Ltd. Cable Grommets 2691840

Description
TÜLLE PVC SCHWARZ 23,7MM
Request a Quote
Description
TÜLLE PVC SCHWARZ 23,7MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 2691840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
2691840
Cable Grommets 2691840
TÜLLE PVC SCHWARZ 23,7MM

TÜLLE PVC SCHWARZ 23,7MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 2691840
Product Name Cable Grommets
Groove Width 0.0591 inch (1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 1366402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.3543 inch (9 mm)
Groove Width 0.0591 inch (1.5 mm)
View Details
Cable Grommets - 401949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.6260 inch (15.9 mm)
Groove Width 0.0591 to 0.0787 inch (1.5 to 2 mm)
View Details
Cable Grommets - 2133619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.0787 inch (2 mm)
Material Plastic; Other; Polyethylene
View Details
Cable Grommets - 2133617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.0906 inch (2.3 mm)
Material Other; Polyvinyl Chloride
View Details