Essentra Components Bushings, Grommets PGSA-2024A

Description
"Circular - 0.945"" (24.00mm) Bushing, Split 0.768"" (19.50mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.945"" (24.00mm) Bushing, Split 0.768"" (19.50mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4627-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4627-ND
Bushings, Grommets RPC4627-ND
"Circular - 0.945"" (24.00mm) Bushing, Split 0.768"" (19.50mm) Black"

"Circular - 0.945"" (24.00mm) Bushing, Split 0.768"" (19.50mm) Black"

Buy Now Datasheet
Grommet, Nylon 6.6, 24Mm, Black; Grommet Type Essentra Components - 66AJ4323 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 24Mm, Black; Grommet Type Essentra Components
66AJ4323
Grommet, Nylon 6.6, 24Mm, Black; Grommet Type Essentra Components 66AJ4323
GROMMET, NYLON 6.6, 24MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:19.5mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:24mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 24MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:19.5mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:24mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4627-ND 66AJ4323
Product Name Bushings, Grommets Grommet, Nylon 6.6, 24Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 380.98 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (ANTIQUE BRASS) - LS-50S-S-DB - LS-50S-S-DB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.25 inch (31.75 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details