Sugatsune America, Inc. VENTILATOR W/ CABLE GROMMET (BROWN) - APD-KH260-BR APD-KH260-BR

Description
Features nesting cable grommets Can be pressure fit into place
Description
Features nesting cable grommets Can be pressure fit into place
Datasheet
Datasheet Summary
Powered by GS/AI

APD-KH260-BR is a ventilator with removable grommet inserts for cable management, made of ABS in a brown finish. It weighs 55.0 grams and is designed for pressure-fit installation. The unit measures 260 mm in cut-out dimension, as indicated by its part number suffix. It is sold in boxes of 10 pieces and cartons of 80 pieces.

Datasheet Summary
Powered by GS/AI

APD-KH260-BR is a ventilator with removable grommet inserts for cable management, made of ABS in a brown finish. It weighs 55.0 grams and is designed for pressure-fit installation. The unit measures 260 mm in cut-out dimension, as indicated by its part number suffix. It is sold in boxes of 10 pieces and cartons of 80 pieces.

Suppliers

Company
Product
Description
Supplier Links
VENTILATOR W/ CABLE GROMMET (BROWN) - APD-KH260-BR - APD-KH260-BR - Sugatsune America, Inc.
Carson, CA, United States
VENTILATOR W/ CABLE GROMMET (BROWN) - APD-KH260-BR
APD-KH260-BR
VENTILATOR W/ CABLE GROMMET (BROWN) - APD-KH260-BR APD-KH260-BR
Features nesting cable grommets Can be pressure fit into place

  • Features nesting cable grommets
  • Can be pressure fit into place
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number APD-KH260-BR
Product Name VENTILATOR W/ CABLE GROMMET (BROWN) - APD-KH260-BR
Overall Thickness 0.4375 inch (11.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Detectable Grommet - MPG-22 - MPG-22 - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.4375 inch (11.11 mm)
View Details
CABLE GROMMET - S445/BLK - S445/BLK - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.31 inch (33.34 mm)
Overall Thickness 1.81 inch (46.04 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET SQUARE 2-13/64
Specs
Overall Thickness 1.44 inch (36.51 mm)
Material Stainless Steel
View Details