Essentra Components Bushings, Grommets PGSA-1316A

Description
"Circular - 0.630"" (16.00mm) Bushing, Split 0.480"" (12.19mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.630"" (16.00mm) Bushing, Split 0.480"" (12.19mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC1851-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC1851-ND
Bushings, Grommets RPC1851-ND
"Circular - 0.630"" (16.00mm) Bushing, Split 0.480"" (12.19mm) Black"

"Circular - 0.630"" (16.00mm) Bushing, Split 0.480"" (12.19mm) Black"

Buy Now Datasheet
Grommet, Nylon 6.6, 16Mm, Black; Grommet Type Essentra Components - 66AJ4320 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 16Mm, Black; Grommet Type Essentra Components
66AJ4320
Grommet, Nylon 6.6, 16Mm, Black; Grommet Type Essentra Components 66AJ4320
GROMMET, NYLON 6.6, 16MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12.2mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:16mm; Panel Thickness Max:1.4mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 16MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12.2mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:16mm; Panel Thickness Max:1.4mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC1851-ND 66AJ4320
Product Name Bushings, Grommets Grommet, Nylon 6.6, 16Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S60/CM - S60/CM - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.75 inch (44.45 mm)
Overall Thickness 2.44 inch (61.91 mm)
View Details