Essentra Components Set Screw, Slotted, Pan, Pk100; Thread Size Imperial Essentra Components NSS 4 3 01

Description
SET SCREW, SLOTTED, PAN, PK100; Thread Size - Imperial:4-40 UNC; Thread Size - Metric:-; Screw Length:4.8mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes
Description
SET SCREW, SLOTTED, PAN, PK100; Thread Size - Imperial:4-40 UNC; Thread Size - Metric:-; Screw Length:4.8mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Set Screw, Slotted, Pan, Pk100; Thread Size Imperial Essentra Components - 24M5380 - Newark, An Avnet Company
Chicago, IL, United States
Set Screw, Slotted, Pan, Pk100; Thread Size Imperial Essentra Components
24M5380
Set Screw, Slotted, Pan, Pk100; Thread Size Imperial Essentra Components 24M5380
SET SCREW, SLOTTED, PAN, PK100; Thread Size - Imperial:4-40 UNC; Thread Size - Metric:-; Screw Length:4.8mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes

SET SCREW, SLOTTED, PAN, PK100; Thread Size - Imperial:4-40 UNC; Thread Size - Metric:-; Screw Length:4.8mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 24M5380
Product Name Set Screw, Slotted, Pan, Pk100; Thread Size Imperial Essentra Components
Screw Type Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Machine Screw - 335-1087-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details