A 9C25ML0520 is a metric socket head shoulder screw with an M5 x 0.8 thread, a 6 mm shoulder diameter, and a 20 mm shoulder length, made of carbon steel. It features a 10 mm shank diameter, a 4.5 mm shoulder protrusion, and a 9.5 mm shoulder length tolerance of -0.01 to -0.04 mm. The screw has a head height of 3 mm and a 2 mm socket depth. The part is designed for applications requiring precise alignment and secure fastening in mechanical assemblies.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9C25ML0520 |
| Product Name | M5 X 0.8 Thread, 6mm Shoulder Dia., 20mm Shoulder length, Carbon Steel Socket head Shoulder Screw |
| Screw Type | Shoulder Screw |