Essentra Components Jam Nuts NJS140A

Description
Jam nuts are thin hex nut that can be threaded onto a bolt and run tight against the standard nut which will lock the nut in place and prevent it from backing off. This stops an object from being able to thread any further, locking it into place without running up against the connected object. A jam nut is used under a standard nut to create a locking action and in situations where there is not enough bolt thread exposed for a standard hex nut to fit. A common use is of jam nuts are to stop a tie rod end from threading too far into the sleeve. They are also used as lock nuts for adjustable toe stops on roller skates.
Description
Jam nuts are thin hex nut that can be threaded onto a bolt and run tight against the standard nut which will lock the nut in place and prevent it from backing off. This stops an object from being able to thread any further, locking it into place without running up against the connected object. A jam nut is used under a standard nut to create a locking action and in situations where there is not enough bolt thread exposed for a standard hex nut to fit. A common use is of jam nuts are to stop a tie rod end from threading too far into the sleeve. They are also used as lock nuts for adjustable toe stops on roller skates.

Suppliers

Company
Product
Description
Supplier Links
Jam Nuts - NJS140A - Essentra Components
Erie, PA, USA
Jam Nuts
NJS140A
Jam Nuts NJS140A
Jam nuts are thin hex nut that can be threaded onto a bolt and run tight against the standard nut which will lock the nut in place and prevent it from backing off. This stops an object from being able to thread any further, locking it into place without running up against the connected object. A jam nut is used under a standard nut to create a locking action and in situations where there is not enough bolt thread exposed for a standard hex nut to fit. A common use is of jam nuts are to stop a tie rod end from threading too far into the sleeve. They are also used as lock nuts for adjustable toe stops on roller skates.

Jam nuts are thin hex nut that can be threaded onto a bolt and run tight against the standard nut which will lock the nut in place and prevent it from backing off. This stops an object from being able to thread any further, locking it into place without running up against the connected object.
A jam nut is used under a standard nut to create a locking action and in situations where there is not enough bolt thread exposed for a standard hex nut to fit. A common use is of jam nuts are to stop a tie rod end from threading too far into the sleeve. They are also used as lock nuts for adjustable toe stops on roller skates.

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Nuts
Product Number NJS140A
Product Name Jam Nuts
Type Locknut; Jam Nut
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Nuts - 43380 - Jergens, Inc.
Specs
Size M16; M16 x 2.0
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Heavy Hex Jam Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; Size Range: 1/4" - 3-1/2", Fine and Course Threads
Material Steel
View Details
ptfe nut -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details