Essentra Components Board Supports MSPM-4-01

Description
"Board Support Snap Fit / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""
Request a Quote Datasheet
Description
"Board Support Snap Fit / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC2011-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC2011-ND
Board Supports RPC2011-ND
"Board Support Snap Fit / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Snap Fit / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Mini Supp Post Micro, Pk25; Pcb Support Type Essentra Components - 49P5408 - Newark, An Avnet Company
Chicago, IL, United States
Mini Supp Post Micro, Pk25; Pcb Support Type Essentra Components
49P5408
Mini Supp Post Micro, Pk25; Pcb Support Type Essentra Components 49P5408
MINI SUPP POST MICRO, PK25; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.35mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:6.4mm; RoHS Compliant: Yes

MINI SUPP POST MICRO, PK25; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.35mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:6.4mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC2011-ND 49P5408
Product Name Board Supports Mini Supp Post Micro, Pk25; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1457A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
Stainless Steel Standoffs - BSO4-832-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
PCB Supports - 304128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.7165 inch (18.2 mm)
View Details