Essentra Components Board Supports MSPM-16-01

Description
"Board Support Snap Fit / Snap Lock Nylon 1.000"" (25.40mm) 1"""
Request a Quote Datasheet
Description
"Board Support Snap Fit / Snap Lock Nylon 1.000"" (25.40mm) 1"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1564-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1564-ND
Board Supports RPC1564-ND
"Board Support Snap Fit / Snap Lock Nylon 1.000"" (25.40mm) 1"""

"Board Support Snap Fit / Snap Lock Nylon 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Mini Supp Post Micro; Pcb Support Type Essentra Components - 45P3757 - Newark, An Avnet Company
Chicago, IL, United States
Mini Supp Post Micro; Pcb Support Type Essentra Components
45P3757
Mini Supp Post Micro; Pcb Support Type Essentra Components 45P3757
MINI SUPP POST MICRO; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:25.4mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:25.4mm; Overall RoHS Compliant: Yes

MINI SUPP POST MICRO; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:25.4mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:25.4mm; Overall RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1564-ND 45P3757
Product Name Board Supports Mini Supp Post Micro; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.3150 inch (8 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Steel Standoffs - BSO-6440-15ZI - bisco industries
Specs
Type & Shape Standoff
View Details