Essentra Components Bushings, Grommets MGS-5-01

Description
Edging - 1.062' L (0.32m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet
Description
Edging - 1.062' L (0.32m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RP817-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RP817-ND
Bushings, Grommets RP817-ND
Edging - 1.062' L (0.32m) Grommet - Edging, Slotted Natural

Edging - 1.062' L (0.32m) Grommet - Edging, Slotted Natural

Buy Now Datasheet
Grommet, Nylon 6.6, Natural; Grommet Type Essentra Components - 66AJ4019 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, Natural; Grommet Type Essentra Components
66AJ4019
Grommet, Nylon 6.6, Natural; Grommet Type Essentra Components 66AJ4019
GROMMET, NYLON 6.6, NATURAL; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:0.255"; Grommet Colour:Natural RoHS Compliant: Yes

GROMMET, NYLON 6.6, NATURAL; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:0.255"; Grommet Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RP817-ND 66AJ4019
Product Name Bushings, Grommets Grommet, Nylon 6.6, Natural; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-24-28 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Metal Detectable Grommet - MPG-28 - MPG-28 - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.8125 inch (20.64 mm)
Overall Thickness 0.5000 inch (12.7 mm)
View Details