Sugatsune America, Inc. CABLE GROMMET - S445/BLK S445/BLK

Description
Material Plastic (ABS) Finish Black Weight of Item (g) 8.7 Length or Depth of Item when closed (mm) 19.7 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 45 Height of Item (in) 1.8125 Width of Item (mm) 45 Width of Item (in) 1.8125 Round Bore Dimensions (mm) 38.5 Round Bore Dimensions (in) 1.5 Bore Dimensions Height (mm) 38.5 Bore Dimensions Height (in) 1.5 Bore Dimensions Width (mm) 38.5 Bore Dimensions Width (in) 1.5 Diameter (mm) 34 Diameter (in) 1.3125 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 16.4 Min. Panel Thickness (in) 0.625 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material Plastic (ABS) Finish Black Weight of Item (g) 8.7 Length or Depth of Item when closed (mm) 19.7 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 45 Height of Item (in) 1.8125 Width of Item (mm) 45 Width of Item (in) 1.8125 Round Bore Dimensions (mm) 38.5 Round Bore Dimensions (in) 1.5 Bore Dimensions Height (mm) 38.5 Bore Dimensions Height (in) 1.5 Bore Dimensions Width (mm) 38.5 Bore Dimensions Width (in) 1.5 Diameter (mm) 34 Diameter (in) 1.3125 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 16.4 Min. Panel Thickness (in) 0.625 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The S445/BLK is a black ABS cable grommet with a bore diameter of 38.5 mm, an outer diameter of 45.0 mm, and a height of 19.7 mm. It is designed for panels between 16.4 mm and 19.7 mm thick and weighs 8.7 grams. The grommet is sold in boxes of 1200 pieces, packed in cartons of 1200 pieces.

Datasheet Summary
Powered by GS/AI

The S445/BLK is a black ABS cable grommet with a bore diameter of 38.5 mm, an outer diameter of 45.0 mm, and a height of 19.7 mm. It is designed for panels between 16.4 mm and 19.7 mm thick and weighs 8.7 grams. The grommet is sold in boxes of 1200 pieces, packed in cartons of 1200 pieces.

Suppliers

Company
Product
Description
Supplier Links
CABLE GROMMET - S445/BLK - S445/BLK - Sugatsune America, Inc.
Carson, CA, United States
CABLE GROMMET - S445/BLK
S445/BLK
CABLE GROMMET - S445/BLK S445/BLK
Material Plastic (ABS) Finish Black Weight of Item (g) 8.7 Length or Depth of Item when closed (mm) 19.7 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 45 Height of Item (in) 1.8125 Width of Item (mm) 45 Width of Item (in) 1.8125 Round Bore Dimensions (mm) 38.5 Round Bore Dimensions (in) 1.5 Bore Dimensions Height (mm) 38.5 Bore Dimensions Height (in) 1.5 Bore Dimensions Width (mm) 38.5 Bore Dimensions Width (in) 1.5 Diameter (mm) 34 Diameter (in) 1.3125 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 16.4 Min. Panel Thickness (in) 0.625 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material Plastic (ABS)
  • Finish Black
  • Weight of Item (g) 8.7
  • Length or Depth of Item when closed (mm) 19.7
  • Length or Depth of Item when closed (in) 0.8125
  • Height of Item (mm) 45
  • Height of Item (in) 1.8125
  • Width of Item (mm) 45
  • Width of Item (in) 1.8125
  • Round Bore Dimensions (mm) 38.5
  • Round Bore Dimensions (in) 1.5
  • Bore Dimensions Height (mm) 38.5
  • Bore Dimensions Height (in) 1.5
  • Bore Dimensions Width (mm) 38.5
  • Bore Dimensions Width (in) 1.5
  • Diameter (mm) 34
  • Diameter (in) 1.3125
  • Max. Panel Thickness (mm) 50
  • Max. Panel Thickness (in) 2
  • Min. Panel Thickness (mm) 16.4
  • Min. Panel Thickness (in) 0.625
  • Shape Round
  • Are Fasteners Included N
  • Are Fasteners Required N
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number S445/BLK
Product Name CABLE GROMMET - S445/BLK
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 1.62 inch (41.27 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details
CABLE GROMMET - S445/CM - S445/CM - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.31 inch (33.34 mm)
Overall Thickness 1.81 inch (46.04 mm)
View Details
CABLE GROMMET - V60/BLK - V60/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.25 inch (57.15 mm)
Overall Thickness 2.88 inch (73.02 mm)
View Details