Essentra Components Bushings, Grommets MCGF-1N

Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Black
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - MCGF-1N-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
MCGF-1N-ND
Bushings, Grommets MCGF-1N-ND
Edging - 100' L (30.48m) Grommet - Edging, Slotted Black

Edging - 100' L (30.48m) Grommet - Edging, Slotted Black

Buy Now Datasheet
Grommet, Stainless Steel, White; Grommet Type Essentra Components - 85AH8863 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Stainless Steel, White; Grommet Type Essentra Components
85AH8863
Grommet, Stainless Steel, White; Grommet Type Essentra Components 85AH8863
GROMMET, STAINLESS STEEL, WHITE; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Stainless Steel; Mounting Hole Dia:-; Panel Thickness Max:1.1mm; Grommet Colour:White RoHS Compliant: Yes

GROMMET, STAINLESS STEEL, WHITE; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Stainless Steel; Mounting Hole Dia:-; Panel Thickness Max:1.1mm; Grommet Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number MCGF-1N-ND 85AH8863
Product Name Bushings, Grommets Grommet, Stainless Steel, White; Grommet Type Essentra Components
Material Stainless Steel Stainless Steel; Other; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-12 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 25.973 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (GOLD PLATING) - CHC-S18GC - CHC-S18GC - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details