Essentra Components Spacers, Standoffs LEDS2E-6-01

Description
"T1 3/4 LED Standoff Natural Nylon 0.375"" (9.53mm)"
Request a Quote Datasheet
Description
"T1 3/4 LED Standoff Natural Nylon 0.375"" (9.53mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers, Standoffs - RPC1100-ND - DigiKey
Thief River Falls, MN, United States
Spacers, Standoffs
RPC1100-ND
Spacers, Standoffs RPC1100-ND
"T1 3/4 LED Standoff Natural Nylon 0.375"" (9.53mm)"

"T1 3/4 LED Standoff Natural Nylon 0.375"" (9.53mm)"

Buy Now Datasheet
Led Spacer; Height Essentra Components - 28AH1224 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer; Height Essentra Components
28AH1224
Led Spacer; Height Essentra Components 28AH1224
LED SPACER; HEIGHT:9.5MM; EXTERNAL DIAMETER:6MM; SPACER MATERIAL:-; PRODUCT RANGE:-; BODY DIAMETER:6MM; BORE SIZE:9.5MM; FOR USE WITH:T-1 3/4 LEDS; OVERALL LENGTH:9.5MM; WIRE DIAMETER:6MM ROHS COMPLIANT: YES

LED SPACER; HEIGHT:9.5MM; EXTERNAL DIAMETER:6MM; SPACER MATERIAL:-; PRODUCT RANGE:-; BODY DIAMETER:6MM; BORE SIZE:9.5MM; FOR USE WITH:T-1 3/4 LEDS; OVERALL LENGTH:9.5MM; WIRE DIAMETER:6MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1100-ND 28AH1224
Product Name Spacers, Standoffs Led Spacer; Height Essentra Components
Material Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2652186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details
Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
20mm Long, 3mm Dia. Steel Spring Post - S7270YM3020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.7874 inch (20 mm)
View Details