Essentra Components
LEDs - Spacers, Standoffs
LEDS1E-16-01
Description
LED SPACER FOR T1 SER 1"
Request a Quote
Email Supplier
Datasheet
Description
LED SPACER FOR T1 SER 1"
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
LED Mounts and Lenses |
|
Product Number
|
LEDS1E-16-01-ND |
|
Product Name
|
LEDs - Spacers, Standoffs |
|
LED Hardware
|
LED Spacer
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
LED Hardware
LED Spacer
LED Type
T-1 LED
Mount Style
PCB
View Details
3 suppliers
LED Hardware
LED Light Pipe
LED Type
3.2 (dia.) x 46.5mm
Lead Length
46.5 mm (1.83 inch)
View Details