Keystone Electronics Corp. T-1 3/4 Lens Cap-Yellow 8670

Description
Part Number: 8670 Color: Yellow For Panel Thickness: .032 [.8] - .062 [1.6] Shape: Round Size: T-1 3/4 LED Type: LED Lens Caps
Request a Quote
Description
Part Number: 8670 Color: Yellow For Panel Thickness: .032 [.8] - .062 [1.6] Shape: Round Size: T-1 3/4 LED Type: LED Lens Caps
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8670 is a round yellow LED lens cap designed for T-1 3/4 LEDs, snapping into panels with a minimum thickness of 0.031 in (0.79 mm) and maximum of 0.250 in (6.4 mm). It features striated lines and fresnel rings for up to 180° viewing angles, provides ESD protection up to 16 kV, and is made of polycarbonate. Mounting hole size is 0.250 in (6.4 mm) with center spacing of 0.375 in (9.5 mm).

Datasheet Summary
Powered by GS/AI

The 8670 is a round yellow LED lens cap designed for T-1 3/4 LEDs, snapping into panels with a minimum thickness of 0.031 in (0.79 mm) and maximum of 0.250 in (6.4 mm). It features striated lines and fresnel rings for up to 180° viewing angles, provides ESD protection up to 16 kV, and is made of polycarbonate. Mounting hole size is 0.250 in (6.4 mm) with center spacing of 0.375 in (9.5 mm).

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 Lens Cap-Yellow - 8670 - Keystone Electronics Corp.
New Hyde Park, NY, USA
T-1 3/4 Lens Cap-Yellow
8670
T-1 3/4 Lens Cap-Yellow 8670
Part Number: 8670 Color: Yellow For Panel Thickness: .032 [.8] - .062 [1.6] Shape: Round Size: T-1 3/4 LED Type: LED Lens Caps

Part Number: 8670

  • Color: Yellow
  • For Panel Thickness: .032 [.8] - .062 [1.6]
  • Shape: Round
  • Size: T-1 3/4 LED
  • Type: LED Lens Caps
Buy Now Datasheet
Optics - Lenses - 36-8670-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
36-8670-ND
Optics - Lenses 36-8670-ND
LENS YLW 180DEG FRESNEL RING SNP

LENS YLW 180DEG FRESNEL RING SNP

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lenses
8670
LED Lenses 8670
LED Lenses T1 3/4 YLW LENS CAP

LED Lenses T1 3/4 YLW LENS CAP

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 8670 36-8670-ND 8670
Product Name T-1 3/4 Lens Cap-Yellow Optics - Lenses LED Lenses
LED Hardware LED Lens LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 LED's - 7367 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
Self Aligning Spacer for T-1 LED's - 7355 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
Spacer Mount for LED - 8923 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
T-1 3/4 Lens Cap-Yellow - 8688 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers