Essentra Components PCB Supports - Locking Arrowhead/Locking Bayonet LCBSM-4-01

Description
These spacers are our most popular style. Both ends easily snap in by hand and lock into place. Available in many different styles for different spacer lengths, hole diameters, panel thicknesses and materials
Request a Quote Datasheet
Description
These spacers are our most popular style. Both ends easily snap in by hand and lock into place. Available in many different styles for different spacer lengths, hole diameters, panel thicknesses and materials
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - Locking Arrowhead/Locking Bayonet - LCBSM-4-01 - Essentra Components
Erie, PA, USA
PCB Supports - Locking Arrowhead/Locking Bayonet
LCBSM-4-01
PCB Supports - Locking Arrowhead/Locking Bayonet LCBSM-4-01
These spacers are our most popular style. Both ends easily snap in by hand and lock into place. Available in many different styles for different spacer lengths, hole diameters, panel thicknesses and materials

These spacers are our most popular style. Both ends easily snap in by hand and lock into place. Available in many different styles for different spacer lengths, hole diameters, panel thicknesses and materials

Supplier's Site
Board Supports - RPC1985-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1985-ND
Board Supports RPC1985-ND
"Board Support Snap Lock / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Snap Lock / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Pcb Spacer Support, Nylon 6.6, 6.4Mm; Pcb Support Type Essentra Components - 69AC6030 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 6.4Mm; Pcb Support Type Essentra Components
69AC6030
Pcb Spacer Support, Nylon 6.6, 6.4Mm; Pcb Support Type Essentra Components 69AC6030
PCB SPACER SUPPORT, NYLON 6.6, 6.4MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:4.4mm; Product Range:LCBSM Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 6.4MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:4.4mm; Product Range:LCBSM Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number LCBSM-4-01 RPC1985-ND 69AC6030
Product Name PCB Supports - Locking Arrowhead/Locking Bayonet Board Supports Pcb Spacer Support, Nylon 6.6, 6.4Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details