Essentra Components Pcb Spacer Support, Nylon 6.6, 12.7Mm; Pcb Support Type Essentra Components LCBSBM-8-01A2-RT

Description
PCB SPACER SUPPORT, NYLON 6.6, 12.7MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:4.4mm; Product Range:LCBSBM Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Description
PCB SPACER SUPPORT, NYLON 6.6, 12.7MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:4.4mm; Product Range:LCBSBM Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer Support, Nylon 6.6, 12.7Mm; Pcb Support Type Essentra Components - 69AC6027 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 12.7Mm; Pcb Support Type Essentra Components
69AC6027
Pcb Spacer Support, Nylon 6.6, 12.7Mm; Pcb Support Type Essentra Components 69AC6027
PCB SPACER SUPPORT, NYLON 6.6, 12.7MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:4.4mm; Product Range:LCBSBM Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 12.7MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:4.4mm; Product Range:LCBSBM Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 69AC6027
Product Name Pcb Spacer Support, Nylon 6.6, 12.7Mm; Pcb Support Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-632-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers