Essentra Components Board Supports LCBSB-16-01A-RT

Description
"Board Support Snap Lock / Adhesive Nylon 1.000"" (25.40mm) 1"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Adhesive Nylon 1.000"" (25.40mm) 1"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC4225-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC4225-ND
Board Supports RPC4225-ND
"Board Support Snap Lock / Adhesive Nylon 1.000"" (25.40mm) 1"""

"Board Support Snap Lock / Adhesive Nylon 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Pcb Mounting, Nylon, 17.8Mm X 25.4Mm; Pcb Support Type Essentra Components - 28AH1215 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Nylon, 17.8Mm X 25.4Mm; Pcb Support Type Essentra Components
28AH1215
Pcb Mounting, Nylon, 17.8Mm X 25.4Mm; Pcb Support Type Essentra Components 28AH1215
PCB MOUNTING, NYLON, 17.8MM X 25.4MM; PCB SUPPORT TYPE:LOCK-IN SUPPORT WITH ADHESIVE BASE; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:25.4MM; EXTERNAL WIDTH:17.78MM; PRODUCT RANGE:-; OVERALL LENGTH:25.4MM ROHS COMPLIANT: YES

PCB MOUNTING, NYLON, 17.8MM X 25.4MM; PCB SUPPORT TYPE:LOCK-IN SUPPORT WITH ADHESIVE BASE; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:25.4MM; EXTERNAL WIDTH:17.78MM; PRODUCT RANGE:-; OVERALL LENGTH:25.4MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC4225-ND 28AH1215
Product Name Board Supports Pcb Mounting, Nylon, 17.8Mm X 25.4Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Stainless Steel Standoffs - BSO4-6440-30NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details