Essentra Components Board Supports LCBSB-10-01A-RT

Description
"Board Support Snap Lock / Adhesive Nylon 0.625"" (15.88mm) 5/8"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Adhesive Nylon 0.625"" (15.88mm) 5/8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC4223-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC4223-ND
Board Supports RPC4223-ND
"Board Support Snap Lock / Adhesive Nylon 0.625"" (15.88mm) 5/8"""

"Board Support Snap Lock / Adhesive Nylon 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Pcb Mounting, Round, Nylon, 17.8Mm X 15.9Mm; Pcb Support Type Essentra Components - 28AH1220 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon, 17.8Mm X 15.9Mm; Pcb Support Type Essentra Components
28AH1220
Pcb Mounting, Round, Nylon, 17.8Mm X 15.9Mm; Pcb Support Type Essentra Components 28AH1220
PCB MOUNTING, ROUND, NYLON, 17.8MM X 15.9MM; PCB SUPPORT TYPE:LOCK-IN SUPPORT WITH ADHESIVE BASE; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:15.88MM; EXTERNAL WIDTH:17.78MM; PRODUCT RANGE:-; BODY DIAMETER:7.1MM ROHS COMPLIANT: YES

PCB MOUNTING, ROUND, NYLON, 17.8MM X 15.9MM; PCB SUPPORT TYPE:LOCK-IN SUPPORT WITH ADHESIVE BASE; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:15.88MM; EXTERNAL WIDTH:17.78MM; PRODUCT RANGE:-; BODY DIAMETER:7.1MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC4223-ND 28AH1220
Product Name Board Supports Pcb Mounting, Round, Nylon, 17.8Mm X 15.9Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details