These spacers are our most popular style. Both ends easily snap in by hand and lock into place. Available in many different styles for different spacer lengths, hole diameters, panel thicknesses and materials
"Board Support Snap Lock / Snap Lock Nylon 0.394"" (10.00mm)"
PCB SUPPORT, 10MM, PK40; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:10mm; External Width:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Bore Size:1.57mm; Overall Length:25.8mm; Panel RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | LCBS-10M-01 | RPC3092-ND | 91T4975 |
| Product Name | PCB Supports - Locking Arrowhead/Locking Bayonet | Board Supports | Pcb Support, 10Mm, Pk40; Pcb Support Type Essentra Components |
| Type & Shape | PCB Support (No Hole / Solid Post) | PCB Support (No Hole / Solid Post) |