Essentra Components Standoff, Hex Female-Female, 15Mm, M3; Standoff Material Essentra Components HTSN-M3-15-6-1

Description
STANDOFF, HEX FEMALE-FEMALE, 15MM, M3; Standoff Material:Nylon 6 (Polyamide 6), Glass Filled Body; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:HTSN-1 Series; RoHS Compliant: Yes
Description
STANDOFF, HEX FEMALE-FEMALE, 15MM, M3; Standoff Material:Nylon 6 (Polyamide 6), Glass Filled Body; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:HTSN-1 Series; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female-Female, 15Mm, M3; Standoff Material Essentra Components - 61AC7709 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 15Mm, M3; Standoff Material Essentra Components
61AC7709
Standoff, Hex Female-Female, 15Mm, M3; Standoff Material Essentra Components 61AC7709
STANDOFF, HEX FEMALE-FEMALE, 15MM, M3; Standoff Material:Nylon 6 (Polyamide 6), Glass Filled Body; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:HTSN-1 Series; RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 15MM, M3; Standoff Material:Nylon 6 (Polyamide 6), Glass Filled Body; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:HTSN-1 Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC7709
Product Name Standoff, Hex Female-Female, 15Mm, M3; Standoff Material Essentra Components
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details