Essentra Components Spacer, Pvc, 4.8Mm X 25.4Mm; Spacer Type Essentra Components HS-4-8

Description
SPACER, PVC, 4.8MM X 25.4MM; SPACER TYPE:HEX; SPACER MATERIAL:PVC (POLYVINYLCHLORIDE); OUTER DIAMETER:4.75MM; INNER DIAMETER:2.591MM; OVERALL LENGTH:25.4MM; PRODUCT RANGE:-; BORE SIZE:2.6MM; EXTERNAL WIDTH:4.8MM ROHS COMPLIANT: YES
Description
SPACER, PVC, 4.8MM X 25.4MM; SPACER TYPE:HEX; SPACER MATERIAL:PVC (POLYVINYLCHLORIDE); OUTER DIAMETER:4.75MM; INNER DIAMETER:2.591MM; OVERALL LENGTH:25.4MM; PRODUCT RANGE:-; BORE SIZE:2.6MM; EXTERNAL WIDTH:4.8MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Spacer, Pvc, 4.8Mm X 25.4Mm; Spacer Type Essentra Components - 28AH1191 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Pvc, 4.8Mm X 25.4Mm; Spacer Type Essentra Components
28AH1191
Spacer, Pvc, 4.8Mm X 25.4Mm; Spacer Type Essentra Components 28AH1191
SPACER, PVC, 4.8MM X 25.4MM; SPACER TYPE:HEX; SPACER MATERIAL:PVC (POLYVINYLCHLORIDE); OUTER DIAMETER:4.75MM; INNER DIAMETER:2.591MM; OVERALL LENGTH:25.4MM; PRODUCT RANGE:-; BORE SIZE:2.6MM; EXTERNAL WIDTH:4.8MM ROHS COMPLIANT: YES

SPACER, PVC, 4.8MM X 25.4MM; SPACER TYPE:HEX; SPACER MATERIAL:PVC (POLYVINYLCHLORIDE); OUTER DIAMETER:4.75MM; INNER DIAMETER:2.591MM; OVERALL LENGTH:25.4MM; PRODUCT RANGE:-; BORE SIZE:2.6MM; EXTERNAL WIDTH:4.8MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 28AH1191
Product Name Spacer, Pvc, 4.8Mm X 25.4Mm; Spacer Type Essentra Components
Type & Shape Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-12ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers