Essentra Components Bushings, Grommets GRO175061A

Description
"Circular - 1.750"" (44.45mm) Grommet 1.500"" (38.10mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.750"" (44.45mm) Grommet 1.500"" (38.10mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4113-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4113-ND
Bushings, Grommets RPC4113-ND
"Circular - 1.750"" (44.45mm) Grommet 1.500"" (38.10mm) Black"

"Circular - 1.750"" (44.45mm) Grommet 1.500"" (38.10mm) Black"

Buy Now Datasheet
Grommet, Pvc, 44.5Mm, Black; Grommet Type Essentra Components - 66AJ3789 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 44.5Mm, Black; Grommet Type Essentra Components
66AJ3789
Grommet, Pvc, 44.5Mm, Black; Grommet Type Essentra Components 66AJ3789
GROMMET, PVC, 44.5MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:38.1mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:44.5mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, PVC, 44.5MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:38.1mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:44.5mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4113-ND 66AJ3789
Product Name Bushings, Grommets Grommet, Pvc, 44.5Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Cable Grommets - 2133621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.0945 inch (2.4 mm)
Material Other; Polyamide 66
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details