Sugatsune America, Inc. CABLE GROMMET FOR SHEET METAL - LS50F-GR LS50F-GR

Description
One-touch easy installation on sheet metal. Folding flap can close the opening when not in use. Can be used for thickness from 1/32" to 5/64" (0.8 to 2.0 mm). Compliant with flame retardancy standard UL94 V-0. Flap cover can snap open and lock in position.
Datasheet
Description
One-touch easy installation on sheet metal. Folding flap can close the opening when not in use. Can be used for thickness from 1/32" to 5/64" (0.8 to 2.0 mm). Compliant with flame retardancy standard UL94 V-0. Flap cover can snap open and lock in position.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE GROMMET FOR SHEET METAL - LS50F-GR - LS50F-GR - Sugatsune America, Inc.
Carson, CA, United States
CABLE GROMMET FOR SHEET METAL - LS50F-GR
LS50F-GR
CABLE GROMMET FOR SHEET METAL - LS50F-GR LS50F-GR
One-touch easy installation on sheet metal. Folding flap can close the opening when not in use. Can be used for thickness from 1/32" to 5/64" (0.8 to 2.0 mm). Compliant with flame retardancy standard UL94 V-0. Flap cover can snap open and lock in position.

  • One-touch easy installation on sheet metal.
  • Folding flap can close the opening when not in use.
  • Can be used for thickness from 1/32" to 5/64" (0.8 to 2.0 mm).
  • Compliant with flame retardancy standard UL94 V-0.
  • Flap cover can snap open and lock in position.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number LS50F-GR
Product Name CABLE GROMMET FOR SHEET METAL - LS50F-GR
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

CABLE GROMMET - S89/CM - S89/CM - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.81 inch (71.44 mm)
Overall Thickness 3.56 inch (90.49 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET SATIN - AN-LH015-HL - AN-LH015-HL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BLACK) - APD-KH260-BL - APD-KH260-BL - Sugatsune America, Inc.
Specs
Overall Thickness 0.4375 inch (11.11 mm)
Material Plastic
View Details
CABLE GROMMET - LS76BL - LS76BL - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3 inch (76.2 mm)
View Details