Essentra Components Bushings, Grommets GRO056061A

Description
"Circular - 0.563"" (14.30mm) Grommet 0.438"" (11.13mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.563"" (14.30mm) Grommet 0.438"" (11.13mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - GRO056061A-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
GRO056061A-ND
Bushings, Grommets GRO056061A-ND
"Circular - 0.563"" (14.30mm) Grommet 0.438"" (11.13mm) Black"

"Circular - 0.563"" (14.30mm) Grommet 0.438"" (11.13mm) Black"

Buy Now Datasheet
Grommet, Pvc, 14.2Mm, Black; Grommet Type Essentra Components - 66AJ3769 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 14.2Mm, Black; Grommet Type Essentra Components
66AJ3769
Grommet, Pvc, 14.2Mm, Black; Grommet Type Essentra Components 66AJ3769
GROMMET, PVC, 14.2MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:11mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:14.2mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, PVC, 14.2MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:11mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:14.2mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number GRO056061A-ND 66AJ3769
Product Name Bushings, Grommets Grommet, Pvc, 14.2Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 634.025 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details