Essentra Components Bushings, Grommets GRD2087061PA

Description
"Circular - 0.875"" (22.22mm) Grommet 0.740"" (18.80mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.875"" (22.22mm) Grommet 0.740"" (18.80mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC6098-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC6098-ND
Bushings, Grommets RPC6098-ND
"Circular - 0.875"" (22.22mm) Grommet 0.740"" (18.80mm) Black"

"Circular - 0.875"" (22.22mm) Grommet 0.740"" (18.80mm) Black"

Buy Now Datasheet
Grommet, Pvc, 22Mm, Black; Grommet Type Essentra Components - 66AJ3749 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 22Mm, Black; Grommet Type Essentra Components
66AJ3749
Grommet, Pvc, 22Mm, Black; Grommet Type Essentra Components 66AJ3749
GROMMET, PVC, 22MM, BLACK; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:18.8mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:22mm; Panel Thickness Max:1.5mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, PVC, 22MM, BLACK; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:18.8mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:22mm; Panel Thickness Max:1.5mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC6098-ND 66AJ3749
Product Name Bushings, Grommets Grommet, Pvc, 22Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-2-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 692.619 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET SQUARE 5-43/64
Specs
Overall Thickness 1.44 inch (36.51 mm)
Material Stainless Steel
View Details