RS Components, Ltd. Cable Grommets 2691836

Description
PVC BLACK GROMMET 13.3MM BAG 100
Request a Quote
Description
PVC BLACK GROMMET 13.3MM BAG 100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 2691836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
2691836
Cable Grommets 2691836
PVC BLACK GROMMET 13.3MM BAG 100

PVC BLACK GROMMET 13.3MM BAG 100

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 2691836
Product Name Cable Grommets
Groove Width 0.0591 inch (1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 2414603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.7087 inch (18 mm)
Groove Width 0.1181 inch (3 mm)
View Details
Cable Grommets - 401949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.6260 inch (15.9 mm)
Groove Width 0.0591 to 0.0787 inch (1.5 to 2 mm)
View Details
Cable Grommets - 8659723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.0472 inch (1.2 mm)
Groove Width 0.0394 to 0.0787 inch (1 to 2 mm)
Material Plastic; Other; Polyethylene
View Details
Cable Grommets - 117535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.1575 inch (4 mm)
Material Other; Thermoplastic Elastomer
View Details