Essentra Components Bushings, Grommets GR67M16A

Description
"Circular - 0.650"" (16.51mm) Grommet Gray"
Request a Quote Datasheet
Description
"Circular - 0.650"" (16.51mm) Grommet Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4092-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4092-ND
Bushings, Grommets RPC4092-ND
"Circular - 0.650"" (16.51mm) Grommet Gray"

"Circular - 0.650"" (16.51mm) Grommet Gray"

Buy Now Datasheet
Grommet, Epdm Rubber, 16.5Mm, Grey; Grommet Type Essentra Components - 66AJ3878 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 16.5Mm, Grey; Grommet Type Essentra Components
66AJ3878
Grommet, Epdm Rubber, 16.5Mm, Grey; Grommet Type Essentra Components 66AJ3878
GROMMET, EPDM RUBBER, 16.5MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:5mm; Cable Diameter Max:9mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:16.5mm; Grommet Colour:GreyRoHS Compliant: Yes

GROMMET, EPDM RUBBER, 16.5MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:5mm; Cable Diameter Max:9mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:16.5mm; Grommet Colour:GreyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4092-ND 66AJ3878
Product Name Bushings, Grommets Grommet, Epdm Rubber, 16.5Mm, Grey; Grommet Type Essentra Components
Outside Diameter 0.6496 inch (16.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-14 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm42) - B02130P2 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 61.475 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details