Essentra Components Bushings, Grommets GR3180A

Description
"Circular - 1.500"" (38.10mm) Grommet 1.188"" (30.18mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.500"" (38.10mm) Grommet 1.188"" (30.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4069-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4069-ND
Bushings, Grommets RPC4069-ND
"Circular - 1.500"" (38.10mm) Grommet 1.188"" (30.18mm) Black"

"Circular - 1.500"" (38.10mm) Grommet 1.188"" (30.18mm) Black"

Buy Now Datasheet
Grommet, Sbr, 30.2Mm-44.5Mm, Black; Grommet Type Essentra Components - 66AJ3853 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 30.2Mm-44.5Mm, Black; Grommet Type Essentra Components
66AJ3853
Grommet, Sbr, 30.2Mm-44.5Mm, Black; Grommet Type Essentra Components 66AJ3853
GROMMET, SBR, 30.2MM-44.5MM, BLACK; Grommet Type:Open; Cable Diameter Min:30.2mm; Cable Diameter Max:44.5mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:38.1mm; Panel Thickness Max:4mm RoHS Compliant: Yes

GROMMET, SBR, 30.2MM-44.5MM, BLACK; Grommet Type:Open; Cable Diameter Min:30.2mm; Cable Diameter Max:44.5mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:38.1mm; Panel Thickness Max:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4069-ND 66AJ3853
Product Name Bushings, Grommets Grommet, Sbr, 30.2Mm-44.5Mm, Black; Grommet Type Essentra Components
Outside Diameter 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 380.98 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm32) - B02130P5 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
2 suppliers