Essentra Components Bushings, Grommets GR3062A

Description
"Circular - 1.250"" (31.75mm) Grommet 1.000"" (25.40mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.250"" (31.75mm) Grommet 1.000"" (25.40mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4026-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4026-ND
Bushings, Grommets RPC4026-ND
"Circular - 1.250"" (31.75mm) Grommet 1.000"" (25.40mm) Black"

"Circular - 1.250"" (31.75mm) Grommet 1.000"" (25.40mm) Black"

Buy Now Datasheet
Grommet, Sbr, 25.4Mm-38.1Mm, Black; Grommet Type Essentra Components - 66AJ3808 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 25.4Mm-38.1Mm, Black; Grommet Type Essentra Components
66AJ3808
Grommet, Sbr, 25.4Mm-38.1Mm, Black; Grommet Type Essentra Components 66AJ3808
GROMMET, SBR, 25.4MM-38.1MM, BLACK; Grommet Type:Open; Cable Diameter Min:25.4mm; Cable Diameter Max:38.1mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:31.8mm; Panel Thickness Max:6.4mm RoHS Compliant: Yes

GROMMET, SBR, 25.4MM-38.1MM, BLACK; Grommet Type:Open; Cable Diameter Min:25.4mm; Cable Diameter Max:38.1mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:31.8mm; Panel Thickness Max:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4026-ND 66AJ3808
Product Name Bushings, Grommets Grommet, Sbr, 25.4Mm-38.1Mm, Black; Grommet Type Essentra Components
Outside Diameter 1.25 inch (31.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm33) - B02130P4 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S76/WHT - S76/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details