Essentra Components Bushings, Grommets GR3031A

Description
"Circular - 1.063"" (27.00mm) Grommet 0.750"" (19.05mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.063"" (27.00mm) Grommet 0.750"" (19.05mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4020-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4020-ND
Bushings, Grommets RPC4020-ND
"Circular - 1.063"" (27.00mm) Grommet 0.750"" (19.05mm) Black"

"Circular - 1.063"" (27.00mm) Grommet 0.750"" (19.05mm) Black"

Buy Now Datasheet
Grommet, Sbr, 19.1Mm-34.9Mm, Black; Grommet Type Essentra Components - 66AJ3803 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 19.1Mm-34.9Mm, Black; Grommet Type Essentra Components
66AJ3803
Grommet, Sbr, 19.1Mm-34.9Mm, Black; Grommet Type Essentra Components 66AJ3803
GROMMET, SBR, 19.1MM-34.9MM, BLACK; Grommet Type:Open; Cable Diameter Min:19.1mm; Cable Diameter Max:34.9mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:27mm; Panel Thickness Max:1.6mm RoHS Compliant: Yes

GROMMET, SBR, 19.1MM-34.9MM, BLACK; Grommet Type:Open; Cable Diameter Min:19.1mm; Cable Diameter Max:34.9mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:27mm; Panel Thickness Max:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4020-ND 66AJ3803
Product Name Bushings, Grommets Grommet, Sbr, 19.1Mm-34.9Mm, Black; Grommet Type Essentra Components
Outside Diameter 1.06 inch (27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - 744 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.3750 inch (9.52 mm)
View Details
3 suppliers
Grommets for Holes in Sheet Metal - GRO-1-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8900 inch (22.61 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details