Essentra Components PCB Supports - Locking Arrowhead/Locking Bayonet, Flexible FLCBS-8-01

Description
These spacers are thin, flexible spacers. This allows them to be flexed back after the PCB is installed for maintenance or repair
Request a Quote Datasheet
Description
These spacers are thin, flexible spacers. This allows them to be flexed back after the PCB is installed for maintenance or repair
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - Locking Arrowhead/Locking Bayonet, Flexible - FLCBS-8-01 - Essentra Components
Erie, PA, USA
PCB Supports - Locking Arrowhead/Locking Bayonet, Flexible
FLCBS-8-01
PCB Supports - Locking Arrowhead/Locking Bayonet, Flexible FLCBS-8-01
These spacers are thin, flexible spacers. This allows them to be flexed back after the PCB is installed for maintenance or repair

These spacers are thin, flexible spacers. This allows them to be flexed back after the PCB is installed for maintenance or repair

Supplier's Site
Board Supports - RPC3983-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC3983-ND
Board Supports RPC3983-ND
"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Pcb Mounting, Round, Nylon, 7.1Mm X 12.7Mm; Pcb Support Type Essentra Components - 28AH1164 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon, 7.1Mm X 12.7Mm; Pcb Support Type Essentra Components
28AH1164
Pcb Mounting, Round, Nylon, 7.1Mm X 12.7Mm; Pcb Support Type Essentra Components 28AH1164
PCB MOUNTING, ROUND, NYLON, 7.1MM X 12.7MM; PCB SUPPORT TYPE:LOCK-IN SUPPORT FOR BASE; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:15.875MM; EXTERNAL WIDTH:7.112MM; PRODUCT RANGE:-; BODY DIAMETER:7.1MM; OVERALL LENGTH:12.7MM ROHS COMPLIANT: YES

PCB MOUNTING, ROUND, NYLON, 7.1MM X 12.7MM; PCB SUPPORT TYPE:LOCK-IN SUPPORT FOR BASE; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:15.875MM; EXTERNAL WIDTH:7.112MM; PRODUCT RANGE:-; BODY DIAMETER:7.1MM; OVERALL LENGTH:12.7MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number FLCBS-8-01 RPC3983-ND 28AH1164
Product Name PCB Supports - Locking Arrowhead/Locking Bayonet, Flexible Board Supports Pcb Mounting, Round, Nylon, 7.1Mm X 12.7Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2652451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.3740 inch (9.5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers