Essentra Components Board Supports FLCBS-6-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC3982-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC3982-ND
Board Supports RPC3982-ND
"Board Support Snap Lock / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

"Board Support Snap Lock / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Pcb Mounting, Round Nylon 7.1Mm X 9.5Mm; Pcb Support Type Essentra Components - 28AH1163 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round Nylon 7.1Mm X 9.5Mm; Pcb Support Type Essentra Components
28AH1163
Pcb Mounting, Round Nylon 7.1Mm X 9.5Mm; Pcb Support Type Essentra Components 28AH1163
PCB MOUNTING, ROUND NYLON 7.1Mm x 9.5MM; PCB SUPPORT TYPE:LOCK-IN SUPPORT FOR BASE; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:12.7MM; EXTERNAL WIDTH:7.112MM; PRODUCT RANGE:-; BODY DIAMETER:7.1MM; OVERALL LENGTH:9.5MM ROHS COMPLIANT: YES

PCB MOUNTING, ROUND NYLON 7.1Mm x 9.5MM; PCB SUPPORT TYPE:LOCK-IN SUPPORT FOR BASE; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:12.7MM; EXTERNAL WIDTH:7.112MM; PRODUCT RANGE:-; BODY DIAMETER:7.1MM; OVERALL LENGTH:9.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC3982-ND 28AH1163
Product Name Board Supports Pcb Mounting, Round Nylon 7.1Mm X 9.5Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
PCB Spacers - 1613626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.1874 inch (4.76 mm)
View Details