Essentra Components Feet, Round, Tpe, Rivet, Black, Pk40; Bumper / Feet Mounting Essentra Components FF-005-P4X6B

Description
FEET, ROUND, TPE, RIVET, BLACK, PK40; Bumper / Feet Mounting:Rivet; Bumper / Feet Material:Thermoplast ic Elastomer; Height:-; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:FF Series; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet
Description
FEET, ROUND, TPE, RIVET, BLACK, PK40; Bumper / Feet Mounting:Rivet; Bumper / Feet Material:Thermoplast ic Elastomer; Height:-; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:FF Series; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Round, Tpe, Rivet, Black, Pk40; Bumper / Feet Mounting Essentra Components - 61AC7634 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Round, Tpe, Rivet, Black, Pk40; Bumper / Feet Mounting Essentra Components
61AC7634
Feet, Round, Tpe, Rivet, Black, Pk40; Bumper / Feet Mounting Essentra Components 61AC7634
FEET, ROUND, TPE, RIVET, BLACK, PK40; Bumper / Feet Mounting:Rivet; Bumper / Feet Material:Thermoplast ic Elastomer; Height:-; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:FF Series; SVHC:No SVHC (1 RoHS Compliant: Yes

FEET, ROUND, TPE, RIVET, BLACK, PK40; Bumper / Feet Mounting:Rivet; Bumper / Feet Material:Thermoplastic Elastomer; Height:-; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:FF Series; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC7634
Product Name Feet, Round, Tpe, Rivet, Black, Pk40; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2203 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-032-28ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
PCB Supports - 304133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.9055 inch (23 mm)
View Details