Essentra Components Feet, Round, Tpe, Rivet, Black, Pk40; Bumper / Feet Mounting Essentra Components FF-003-P3X5.5B

Description
FEET, ROUND, TPE, RIVET, BLACK, PK40; Bumper / Feet Mounting:Rivet; Bumper / Feet Material:Thermoplast ic Elastomer; Height:-; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:FF Series; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet
Description
FEET, ROUND, TPE, RIVET, BLACK, PK40; Bumper / Feet Mounting:Rivet; Bumper / Feet Material:Thermoplast ic Elastomer; Height:-; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:FF Series; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Round, Tpe, Rivet, Black, Pk40; Bumper / Feet Mounting Essentra Components - 61AC7631 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Round, Tpe, Rivet, Black, Pk40; Bumper / Feet Mounting Essentra Components
61AC7631
Feet, Round, Tpe, Rivet, Black, Pk40; Bumper / Feet Mounting Essentra Components 61AC7631
FEET, ROUND, TPE, RIVET, BLACK, PK40; Bumper / Feet Mounting:Rivet; Bumper / Feet Material:Thermoplast ic Elastomer; Height:-; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:FF Series; SVHC:No SVHC (1 RoHS Compliant: Yes

FEET, ROUND, TPE, RIVET, BLACK, PK40; Bumper / Feet Mounting:Rivet; Bumper / Feet Material:Thermoplastic Elastomer; Height:-; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:FF Series; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC7631
Product Name Feet, Round, Tpe, Rivet, Black, Pk40; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 2240462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material StainlessSteel; Stainless Steel
Outside Diameter 0.3150 inch (8 mm)
View Details
Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details