Essentra Components Edge Locking Support - Snap In, Locating Nose EHCBS-10-01

Description
Edge Locking Supports provide a secure hold on the side of the PCB and the snap in fitting and locating nose are ideal for quick assembly. The PCB is easily removed for service.
Request a Quote Datasheet
Description
Edge Locking Supports provide a secure hold on the side of the PCB and the snap in fitting and locating nose are ideal for quick assembly. The PCB is easily removed for service.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edge Locking Support - Snap In, Locating Nose - EHCBS-10-01 - Essentra Components
Erie, PA, USA
Edge Locking Support - Snap In, Locating Nose
EHCBS-10-01
Edge Locking Support - Snap In, Locating Nose EHCBS-10-01
Edge Locking Supports provide a secure hold on the side of the PCB and the snap in fitting and locating nose are ideal for quick assembly. The PCB is easily removed for service.

Edge Locking Supports provide a secure hold on the side of the PCB and the snap in fitting and locating nose are ideal for quick assembly. The PCB is easily removed for service.

Supplier's Site
Board Supports - RPC3069-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC3069-ND
Board Supports RPC3069-ND
"Board Support Edge Holding / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

"Board Support Edge Holding / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Edge-Hold Pcb Support, Nylon 6.6, 15.9Mm; Pcb Support Type Essentra Components - 45P3392 - Newark, An Avnet Company
Chicago, IL, United States
Edge-Hold Pcb Support, Nylon 6.6, 15.9Mm; Pcb Support Type Essentra Components
45P3392
Edge-Hold Pcb Support, Nylon 6.6, 15.9Mm; Pcb Support Type Essentra Components 45P3392
EDGE-HOLD PCB SUPPORT, NYLON 6.6, 15.9MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:14.2mm; Product Range:EHCBS Series; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

EDGE-HOLD PCB SUPPORT, NYLON 6.6, 15.9MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:14.2mm; Product Range:EHCBS Series; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number EHCBS-10-01 RPC3069-ND 45P3392
Product Name Edge Locking Support - Snap In, Locating Nose Board Supports Edge-Hold Pcb Support, Nylon 6.6, 15.9Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details