Essentra Components Screw Grommets EG-8-01

Description
Screw Grommet #8 or #10 Self Tapping Screw Nylon Natural
Request a Quote Datasheet
Description
Screw Grommet #8 or #10 Self Tapping Screw Nylon Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Grommets - EG-8-01-ND - DigiKey
Thief River Falls, MN, United States
Screw Grommets
EG-8-01-ND
Screw Grommets EG-8-01-ND
Screw Grommet #8 or #10 Self Tapping Screw Nylon Natural

Screw Grommet #8 or #10 Self Tapping Screw Nylon Natural

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number EG-8-01-ND
Product Name Screw Grommets
Material Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 290.326 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 1901980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.7874 inch (20 mm)
Groove Width 0.0394 to 0.1181 inch (1 to 3 mm)
Material Plastic; Other; Polychloroprene
View Details
Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Rubber Grommets - AN931-8-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details